TRACO Power North America, Inc. DC DC Converters THR 20-7211WI

Description
Isolated Module DC DC Converter 1 Output 5V 4A 40V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 4A 40V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THR20-7211WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THR20-7211WI-ND
DC DC Converters 1951-THR20-7211WI-ND
Isolated Module DC DC Converter 1 Output 5V 4A 40V - 160V Input

Isolated Module DC DC Converter 1 Output 5V 4A 40V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 4A; Power Supply Approvals Traco Power - 62AJ7151 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 4A; Power Supply Approvals Traco Power
62AJ7151
Dc-Dc Converter, 5V, 4A; Power Supply Approvals Traco Power 62AJ7151
DC-DC CONVERTER, 5V, 4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 5V, 4A Rohs Compliant Traco Power - 25AK1383 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 4A Rohs Compliant Traco Power
25AK1383
Dc-Dc Converter, 5V, 4A Rohs Compliant Traco Power 25AK1383
DC-DC CONVERTER, 5V, 4A ROHS COMPLIANT: YES

DC-DC CONVERTER, 5V, 4A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-THR20-7211WI-ND 62AJ7151 25AK1383
Product Name DC DC Converters Dc-Dc Converter, 5V, 4A; Power Supply Approvals Traco Power Dc-Dc Converter, 5V, 4A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 40.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details