TRACO Power North America, Inc. DC DC Converters THR 20-4822WI

Description
Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THR20-4822WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THR20-4822WI-ND
DC DC Converters 1951-THR20-4822WI-ND
Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.833A Rohs Compliant Traco Power - 25AK1381 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.833A Rohs Compliant Traco Power
25AK1381
Dc-Dc Converter, 12V, 0.833A Rohs Compliant Traco Power 25AK1381
DC-DC CONVERTER, 12V, 0.833A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 0.833A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power - 62AJ7149 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power
62AJ7149
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power 62AJ7149
DC-DC CONVERTER, 12V, 0.833A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.833A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-THR20-4822WI-ND 25AK1381 62AJ7149
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.833A Rohs Compliant Traco Power Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.8330 amps 0.8330 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details