TRACO Power North America, Inc. DC DC Converters THR 20-2422WI

Description
Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THR20-2422WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THR20-2422WI-ND
DC DC Converters 1951-THR20-2422WI-ND
Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.833A Rohs Compliant Traco Power - 25AK1375 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.833A Rohs Compliant Traco Power
25AK1375
Dc-Dc Converter, 12V, 0.833A Rohs Compliant Traco Power 25AK1375
DC-DC CONVERTER, 12V, 0.833A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 0.833A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power - 62AJ7143 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power
62AJ7143
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power 62AJ7143
DC-DC CONVERTER, 12V, 0.833A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.833A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-THR20-2422WI-ND 25AK1375 62AJ7143
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.833A Rohs Compliant Traco Power Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.8330 amps 0.8330 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1000VA Railway Quality DC-AC Inverters with Sine Wave Output Voltage, Low-profile - RSI 1K-F31 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details