TRACO Power North America, Inc. DC DC Converters THR 10-7212WI

Description
Isolated Module DC DC Converter 1 Output 12V 835mA 40V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 835mA 40V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THR10-7212WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THR10-7212WI-ND
DC DC Converters 1951-THR10-7212WI-ND
Isolated Module DC DC Converter 1 Output 12V 835mA 40V - 160V Input

Isolated Module DC DC Converter 1 Output 12V 835mA 40V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.835A Rohs Compliant Traco Power - 25AK1366 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.835A Rohs Compliant Traco Power
25AK1366
Dc-Dc Converter, 12V, 0.835A Rohs Compliant Traco Power 25AK1366
DC-DC CONVERTER, 12V, 0.835A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 0.835A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 12V, 0.835A; Power Supply Approvals Traco Power - 62AJ7134 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.835A; Power Supply Approvals Traco Power
62AJ7134
Dc-Dc Converter, 12V, 0.835A; Power Supply Approvals Traco Power 62AJ7134
DC-DC CONVERTER, 12V, 0.835A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.835A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-THR10-7212WI-ND 25AK1366 62AJ7134
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.835A Rohs Compliant Traco Power Dc-Dc Converter, 12V, 0.835A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.8350 amps 0.8350 amps
DC Input Voltage 40.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI18-12-V-ST-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details