TRACO Power North America, Inc. DC DC Converters THR 10-4822WI

Description
Isolated Module DC DC Converter 2 Output 12V -12V 417mA, 417mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 417mA, 417mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THR10-4822WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THR10-4822WI-ND
DC DC Converters 1951-THR10-4822WI-ND
Isolated Module DC DC Converter 2 Output 12V -12V 417mA, 417mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 417mA, 417mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.417A Rohs Compliant Traco Power - 25AK1363 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.417A Rohs Compliant Traco Power
25AK1363
Dc-Dc Converter, 12V, 0.417A Rohs Compliant Traco Power 25AK1363
DC-DC CONVERTER, 12V, 0.417A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 0.417A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 12V, 0.417A; Power Supply Approvals Traco Power - 62AJ7131 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.417A; Power Supply Approvals Traco Power
62AJ7131
Dc-Dc Converter, 12V, 0.417A; Power Supply Approvals Traco Power 62AJ7131
DC-DC CONVERTER, 12V, 0.417A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:417mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.417A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:417mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-THR10-4822WI-ND 25AK1363 62AJ7131
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.417A Rohs Compliant Traco Power Dc-Dc Converter, 12V, 0.417A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.4170 amps 0.4170 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6851-ea-pub-10060-1000-4u-30000w-32070 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details