TRACO Power North America, Inc. DC DC Converters THP 3-7223

Description
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 36V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 36V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1715-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1715-ND
DC DC Converters 1951-1715-ND
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 36V - 160V Input

Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 36V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 3W; Power Supply Approvals Traco Power - 51R5288 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 3W; Power Supply Approvals Traco Power
51R5288
Dc-Dc Converter, Medical, 2 O/p, 3W; Power Supply Approvals Traco Power 51R5288
DC-DC CONVERTER, MEDICAL, 2 O/P, 3W; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 3W; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1715-ND 51R5288
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 3W; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 36.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 1217037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details