Win Source Part Number: 1207144-THP 3-7212
Category: Power Supplies - Board Mount>DC DC Converters
Series: THP 3 (3W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial), Medical
Standard Package: 10
Power (Watts): 3 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 250mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 160V
Voltage - Output 1: 12V
Efficiency: 83%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 1.25" L x 0.80" W x 0.41" H (31.8mm x 20.3mm x 10.5mm)
Alternative Parts (Cross-Reference): THP3-7212;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: 1951-2316
Base Product Number: THP 3
DC DC CONVERTER 12V 3W Product overview: THP 3-7212 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THP 3-7212 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1207144-THP 3-7212 | 132-THP 3-7212 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 12V 3W DC-DC Converter IC |
| Package Type | DIP; Other; Tube | Other; Tube |