Win Source Part Number: 1063406-THP 3-7211
Category: Power Supplies - Board Mount>DC DC Converters
Series: THP 3 (3W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial), Medical
Standard Package: 10
Power (Watts): 3 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 160V
Voltage - Output 1: 5V
Efficiency: 78%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 1.25" L x 0.80" W x 0.41" H (31.8mm x 20.3mm x 10.5mm)
Alternative Parts (Cross-Reference): AEE02A48-M; AEE00B48-M; UEI25-050-D48N-C; UEI25-050-D48P-C; UEI25-050-D48NM-C; REC6-4805SRW/R10/ATH
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: 1951-2315
Base Product Number: THP 3
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1063406-THP 3-7211 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |