Win Source Part Number: 1099272-THP 3-2412
Category: Power Supplies - Board Mount>DC DC Converters
Series: THP 3 (3W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial), Medical
Standard Package: 10
Power (Watts): 3 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 250mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 40V
Voltage - Output 1: 12V
Efficiency: 83%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 1.25" L x 0.80" W x 0.41" H (31.8mm x 20.3mm x 10.5mm)
Alternative Parts (Cross-Reference): RP10-2412SEW; UEI30-120-Q12P-C; UEI15-120-Q12PM-C; UEI15-120-Q12N-C; RP15-2412SFW; RP15-2412SFW/NTHP3-2
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: 1951-2313
Base Product Number: THP 3
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1099272-THP 3-2412 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |