Manufacturer: Traco Power
Category: Power Supplies - Board Mount DC DC Converters
Series: THN 30WI (30W)
Type: Isolated Module
Package: Tube
Package / Case: 6-DIP Module
Mounting Type: Through Hole
Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Approval Agency: CB, cURus
Base Product Number: THN 30
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Name | Power Supplies - Board Mount DC DC Converters |
| Package Type | DIP; Other; Tube |