TRACO Power North America, Inc. DC DC Converters THN 30-7210WIR

Description
Isolated Module DC DC Converter 1 Output 3.3V 7A 36V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 7A 36V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THN30-7210WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THN30-7210WIR-ND
DC DC Converters 1951-THN30-7210WIR-ND
Isolated Module DC DC Converter 1 Output 3.3V 7A 36V - 160V Input

Isolated Module DC DC Converter 1 Output 3.3V 7A 36V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 7A; Power Supply Approvals Traco Power - 70AJ5524 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 7A; Power Supply Approvals Traco Power
70AJ5524
Dc-Dc Converter, 3.3V, 7A; Power Supply Approvals Traco Power 70AJ5524
DC-DC CONVERTER, 3.3V, 7A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 7A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-THN30-7210WIR-ND 70AJ5524
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 7A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 7 amps 7 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
15W DC-DC converters - PXA15-24WS12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details