TRACO Power North America, Inc. DC DC Converters THN 30-4823WI

Description
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THN30-4823WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THN30-4823WI-ND
DC DC Converters THN30-4823WI-ND
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 30W, Dip; Power Supply Approvals Traco Power - 45Y2688 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 30W, Dip; Power Supply Approvals Traco Power
45Y2688
Dc-Dc Converter, 2 O/p, 30W, Dip; Power Supply Approvals Traco Power 45Y2688
DC-DC CONVERTER, 2 O/P, 30W, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 30W, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THN30-4823WI-ND 45Y2688
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 30W, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F3F370LNDNNNNN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details