TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters THN 30-4810WI

Description
Manufacturer: Traco Power Win Source Part Number: 1336057-THN 30-4810WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP, UVLO Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 23 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 7A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 87% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2311 Base Product Number: THN 30 Approval Agency: CB, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336057-THN 30-4810WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP, UVLO Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 23 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 7A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 87% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2311 Base Product Number: THN 30 Approval Agency: CB, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336057-THN 30-4810WI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336057-THN 30-4810WI
Power Supplies - Board Mount - DC DC Converters 1336057-THN 30-4810WI
Manufacturer: Traco Power Win Source Part Number: 1336057-THN 30-4810WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP, UVLO Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 23 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 7A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 87% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2311 Base Product Number: THN 30 Approval Agency: CB, cURus RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336057-THN 30-4810WI
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OTP, OVP, SCP, UVLO
Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 23 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 7A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 87%
Temperature Range - Operating: -40°C ~ 80°C (With Derating)
Case / Package: 6-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2311
Base Product Number: THN 30
Approval Agency: CB, cURus
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
3.3V 23W DC-DC Converter IC - 132-THN 30-4810WI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 23W DC-DC Converter IC
132-THN 30-4810WI
3.3V 23W DC-DC Converter IC 132-THN 30-4810WI
DC DC CONVERTER 3.3V 23W Product overview: THN 30-4810WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 23W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 23W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THN 30-4810WI can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 23W Product overview: THN 30-4810WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 23W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 23W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THN 30-4810WI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1336057-THN 30-4810WI 132-THN 30-4810WI
Product Name Power Supplies - Board Mount - DC DC Converters 3.3V 23W DC-DC Converter IC
Package Type DIP; Other; 6-DIP Module Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1228028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
DC to DC Converter - AAT1142ITP-1.8-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.8000 amps
View Details