TRACO Power North America, Inc. DC DC Converters THN 30-2425WIR

Description
Isolated Module DC DC Converter 2 Output 24V -24V 625mA, 625mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 24V -24V 625mA, 625mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THN30-2425WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THN30-2425WIR-ND
DC DC Converters 1951-THN30-2425WIR-ND
Isolated Module DC DC Converter 2 Output 24V -24V 625mA, 625mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 24V -24V 625mA, 625mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Traco Power - 70AJ5515 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Traco Power
70AJ5515
Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Traco Power 70AJ5515
DC-DC CONVERTER, 2 O/P, 30W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Voltage - Output 2:-24V; Width:25.4mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 30W; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Voltage - Output 2:-24V; Width:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-THN30-2425WIR-ND 70AJ5515
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 30W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.6250 amps 0.6250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-100-24-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2 amps
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details