TRACO Power North America, Inc. DC DC Converters THN 30-2412WI

Description
Isolated Module DC DC Converter 1 Output 12V 2.5A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 2.5A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2308-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2308-ND
DC DC Converters 1951-2308-ND
Isolated Module DC DC Converter 1 Output 12V 2.5A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 2.5A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 2.5A, Dip; Power Supply Approvals Traco Power - 45Y2668 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 2.5A, Dip; Power Supply Approvals Traco Power
45Y2668
Dc-Dc Converter, 12V, 2.5A, Dip; Power Supply Approvals Traco Power 45Y2668
DC-DC CONVERTER, 12V, 2.5A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 2.5A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2308-ND 45Y2668
Product Name DC DC Converters Dc-Dc Converter, 12V, 2.5A, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 2.5 amps 2.5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1720790 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details