TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters THN 30-2410

Description
Manufacturer: Traco Power Win Source Part Number: 1336040-THN 30-2410 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 23 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 7A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 3.3V Efficiency: 87% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: THN 30-2410-ND,THN30-241 0 Base Product Number: THN 30 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336040-THN 30-2410 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 23 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 7A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 3.3V Efficiency: 87% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: THN 30-2410-ND,THN30-241 0 Base Product Number: THN 30 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336040-THN 30-2410 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336040-THN 30-2410
Power Supplies - Board Mount - DC DC Converters 1336040-THN 30-2410
Manufacturer: Traco Power Win Source Part Number: 1336040-THN 30-2410 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 23 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 7A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 3.3V Efficiency: 87% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: THN 30-2410-ND,THN30-241 0 Base Product Number: THN 30 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336040-THN 30-2410
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OTP, OVP, SCP
Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 23 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 7A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 3.3V
Efficiency: 87%
Temperature Range - Operating: -40°C ~ 80°C (With Derating)
Case / Package: 6-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: THN 30-2410-ND,THN30-2410
Base Product Number: THN 30
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336040-THN 30-2410
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
LM3280 Adjustable Step-Down DC-DC Converter and 3 LDOs for RF Power Management - LM3280TL-275/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Multiple Outputs
Output Voltage 0.8000 to 3.6 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details