TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters THN 30-1212

Description
Manufacturer: Traco Power Win Source Part Number: 1336042-THN 30-1212 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 30 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 12V Efficiency: 89% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1705 Base Product Number: THN 30 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336042-THN 30-1212 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 30 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 12V Efficiency: 89% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1705 Base Product Number: THN 30 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336042-THN 30-1212 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336042-THN 30-1212
Power Supplies - Board Mount - DC DC Converters 1336042-THN 30-1212
Manufacturer: Traco Power Win Source Part Number: 1336042-THN 30-1212 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 30 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 12V Efficiency: 89% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1705 Base Product Number: THN 30 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336042-THN 30-1212
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OTP, OVP, SCP
Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 30 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2.5A
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 12V
Efficiency: 89%
Temperature Range - Operating: -40°C ~ 80°C (With Derating)
Case / Package: 6-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-1705
Base Product Number: THN 30
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336042-THN 30-1212
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data