TRACO Power North America, Inc. DC DC Converters THN 20-4822WI

Description
Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THN20-4822WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THN20-4822WI-ND
DC DC Converters THN20-4822WI-ND
Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 20W, Dip; Power Supply Approvals Traco Power - 45Y2653 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 20W, Dip; Power Supply Approvals Traco Power
45Y2653
Dc-Dc Converter, 2 O/p, 20W, Dip; Power Supply Approvals Traco Power 45Y2653
DC-DC CONVERTER, 2 O/P, 20W, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 20W, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THN20-4822WI-ND 45Y2653
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 20W, Dip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.8330 amps 0.8330 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers