TRACO Power North America, Inc. DC DC Converters THN 20-4815WIR

Description
Isolated Module DC DC Converter 1 Output 24V 833mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 833mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THN20-4815WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THN20-4815WIR-ND
DC DC Converters 1951-THN20-4815WIR-ND
Isolated Module DC DC Converter 1 Output 24V 833mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 833mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.833A Rohs Compliant Traco Power - 25AJ2856 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.833A Rohs Compliant Traco Power
25AJ2856
Dc-Dc Converter, 24V, 0.833A Rohs Compliant Traco Power 25AJ2856
DC-DC CONVERTER, 24V, 0.833A ROHS COMPLIANT: YES

DC-DC CONVERTER, 24V, 0.833A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 24V, 0.833A; Power Supply Approvals Traco Power - 14AJ3498 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.833A; Power Supply Approvals Traco Power
14AJ3498
Dc-Dc Converter, 24V, 0.833A; Power Supply Approvals Traco Power 14AJ3498
DC-DC CONVERTER, 24V, 0.833A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.833A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-THN20-4815WIR-ND 25AJ2856 14AJ3498
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.833A Rohs Compliant Traco Power Dc-Dc Converter, 24V, 0.833A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.8330 amps 0.8330 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
AC/DC Adapters - 1217100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details