TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters THN 20-4811

Description
Manufacturer: Traco Power Win Source Part Number: 1336026-THN 20-4811 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OVP, SCP Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 20 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 90% Temperature Range - Operating: -40°C ~ 75°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: THN 20-4811-ND,THN20-481 1 Base Product Number: THN 20 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336026-THN 20-4811 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OVP, SCP Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 20 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 90% Temperature Range - Operating: -40°C ~ 75°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: THN 20-4811-ND,THN20-481 1 Base Product Number: THN 20 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336026-THN 20-4811 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336026-THN 20-4811
Power Supplies - Board Mount - DC DC Converters 1336026-THN 20-4811
Manufacturer: Traco Power Win Source Part Number: 1336026-THN 20-4811 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OVP, SCP Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 20 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 90% Temperature Range - Operating: -40°C ~ 75°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: THN 20-4811-ND,THN20-481 1 Base Product Number: THN 20 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336026-THN 20-4811
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OVP, SCP
Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 20 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 90%
Temperature Range - Operating: -40°C ~ 75°C (With Derating)
Case / Package: 6-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: THN 20-4811-ND,THN20-4811
Base Product Number: THN 20
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
5V 20W DC-DC Converter IC - 132-THN 20-4811 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 20W DC-DC Converter IC
132-THN 20-4811
5V 20W DC-DC Converter IC 132-THN 20-4811
DC DC CONVERTER 5V 20W Product overview: THN 20-4811 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 20W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THN 20-4811 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 20W Product overview: THN 20-4811 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 20W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THN 20-4811 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1336026-THN 20-4811 132-THN 20-4811
Product Name Power Supplies - Board Mount - DC DC Converters 5V 20W DC-DC Converter IC
Package Type DIP; Other; 6-DIP Module Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 75 volts
View Details
Specs
Input Voltage 36 volts
IOUT 3.5 amps
Operating Temperature -40 C (-40 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details