TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters THN 20-2425WI

Description
Manufacturer: Traco Power Win Source Part Number: 1336011-THN 20-2425WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OVP, SCP Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 20 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 417mA, 417mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 24V Voltage - Output 2: -24V Efficiency: 91% Temperature Range - Operating: -40°C ~ 75°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2303 Base Product Number: THN 20 Approval Agency: CB, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336011-THN 20-2425WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OVP, SCP Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 20 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 417mA, 417mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 24V Voltage - Output 2: -24V Efficiency: 91% Temperature Range - Operating: -40°C ~ 75°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2303 Base Product Number: THN 20 Approval Agency: CB, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336011-THN 20-2425WI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336011-THN 20-2425WI
Power Supplies - Board Mount - DC DC Converters 1336011-THN 20-2425WI
Manufacturer: Traco Power Win Source Part Number: 1336011-THN 20-2425WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OVP, SCP Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 20 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 417mA, 417mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 24V Voltage - Output 2: -24V Efficiency: 91% Temperature Range - Operating: -40°C ~ 75°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2303 Base Product Number: THN 20 Approval Agency: CB, cURus RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336011-THN 20-2425WI
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OVP, SCP
Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 20 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 417mA, 417mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 24V
Voltage - Output 2: -24V
Efficiency: 91%
Temperature Range - Operating: -40°C ~ 75°C (With Derating)
Case / Package: 6-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2303
Base Product Number: THN 20
Approval Agency: CB, cURus
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336011-THN 20-2425WI
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 2.5A Step-Down DC-DC Converter IC - 739-AAT2153IVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details