TRACO Power North America, Inc. DC DC Converters THN 20-2423

Description
Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1701-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1701-ND
DC DC Converters 1951-1701-ND
Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Traco Power - 45Y2644 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Traco Power
45Y2644
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Traco Power 45Y2644
DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Voltage - Output 2:-15V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1701-ND 45Y2644
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.6670 amps 0.6670 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2000W Rugged Liquid Cooled DC-DC Converter - LQC 2K-3U2LC - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details