TRACO Power North America, Inc. DC DC Converters THN 20-2410WIR

Description
Isolated Module DC DC Converter 1 Output 3.3V 5.5A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 5.5A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THN20-2410WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THN20-2410WIR-ND
DC DC Converters 1951-THN20-2410WIR-ND
Isolated Module DC DC Converter 1 Output 3.3V 5.5A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 5.5A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 5.5A Rohs Compliant Traco Power - 25AJ2844 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 5.5A Rohs Compliant Traco Power
25AJ2844
Dc-Dc Converter, 3.3V, 5.5A Rohs Compliant Traco Power 25AJ2844
DC-DC CONVERTER, 3.3V, 5.5A ROHS COMPLIANT: YES

DC-DC CONVERTER, 3.3V, 5.5A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 3.3V, 5.5A; Power Supply Approvals Traco Power - 14AJ3486 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 5.5A; Power Supply Approvals Traco Power
14AJ3486
Dc-Dc Converter, 3.3V, 5.5A; Power Supply Approvals Traco Power 14AJ3486
DC-DC CONVERTER, 3.3V, 5.5A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5.5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 5.5A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5.5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-THN20-2410WIR-ND 25AJ2844 14AJ3486
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 5.5A Rohs Compliant Traco Power Dc-Dc Converter, 3.3V, 5.5A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 5.5 amps 5.5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6983-ea-psi-10360-240-4u-wc-30000w-32202 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details