TRACO Power North America, Inc. 15V 20W DC-DC Converter IC THN 20-1213

Description
DC DC CONVERTER 15V 20W Product overview: THN 20-1213 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 20W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THN 20-1213 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 15V 20W Product overview: THN 20-1213 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 20W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THN 20-1213 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 20W DC-DC Converter IC - 132-THN 20-1213 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 20W DC-DC Converter IC
132-THN 20-1213
15V 20W DC-DC Converter IC 132-THN 20-1213
DC DC CONVERTER 15V 20W Product overview: THN 20-1213 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 20W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THN 20-1213 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 15V 20W Product overview: THN 20-1213 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 20W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THN 20-1213 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1336022-THN 20-1213 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336022-THN 20-1213
Power Supplies - Board Mount - DC DC Converters 1336022-THN 20-1213
Manufacturer: Traco Power Win Source Part Number: 1336022-THN 20-1213 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OVP, SCP Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 20 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.33A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 15V Efficiency: 89% Temperature Range - Operating: -40°C ~ 75°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: THN 20-1213-ND,THN20-121 3 Base Product Number: THN 20 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336022-THN 20-1213
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OVP, SCP
Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 20 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 1.33A
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 15V
Efficiency: 89%
Temperature Range - Operating: -40°C ~ 75°C (With Derating)
Case / Package: 6-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: THN 20-1213-ND,THN20-1213
Base Product Number: THN 20
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-THN 20-1213 1336022-THN 20-1213
Product Name 15V 20W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data