TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters THN 20-1211

Description
Manufacturer: Traco Power Win Source Part Number: 1336020-THN 20-1211 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OVP, SCP Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 20 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Efficiency: 90% Temperature Range - Operating: -40°C ~ 75°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2300 Base Product Number: THN 20 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336020-THN 20-1211 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OVP, SCP Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 20 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Efficiency: 90% Temperature Range - Operating: -40°C ~ 75°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2300 Base Product Number: THN 20 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336020-THN 20-1211 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336020-THN 20-1211
Power Supplies - Board Mount - DC DC Converters 1336020-THN 20-1211
Manufacturer: Traco Power Win Source Part Number: 1336020-THN 20-1211 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OVP, SCP Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 20 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Efficiency: 90% Temperature Range - Operating: -40°C ~ 75°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2300 Base Product Number: THN 20 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336020-THN 20-1211
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OVP, SCP
Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 20 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 5V
Efficiency: 90%
Temperature Range - Operating: -40°C ~ 75°C (With Derating)
Case / Package: 6-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2300
Base Product Number: THN 20
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336020-THN 20-1211
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 715-IRS27951STRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
Configuration / Function Positive, Isolation Capable
View Details
Buck 42V 40V 2A Step-Down DC-DC Converter IC - 739-LM25011MYX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HVSSOP EP
Output Voltage 2.51 to 40 volts
Input Voltage 42 volts
View Details
2 suppliers
DC to DC Converter - AAT1143IJS-0.6-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
2 suppliers
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details