Manufacturer: Traco Power
Win Source Part Number: 1336006-THN 15-4815N
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP
Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 15 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 625mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 24V
Efficiency: 90%
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Case / Package: 6-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: THN15-4815NINACTIVE,
Base Product Number: THN 15
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1336006-THN 15-4815N |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; 6-DIP Module |