TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters THN 15-4813WI

Description
Manufacturer: Traco Power Win Source Part Number: 1335993-THN 15-4813WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OVP, SCP, UVLO Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 15 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 15V Efficiency: 87% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2299 Base Product Number: THN 15 Approval Agency: CB, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335993-THN 15-4813WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OVP, SCP, UVLO Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 15 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 15V Efficiency: 87% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2299 Base Product Number: THN 15 Approval Agency: CB, cURus RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335993-THN 15-4813WI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335993-THN 15-4813WI
Power Supplies - Board Mount - DC DC Converters 1335993-THN 15-4813WI
Manufacturer: Traco Power Win Source Part Number: 1335993-THN 15-4813WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OVP, SCP, UVLO Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 15 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 15V Efficiency: 87% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2299 Base Product Number: THN 15 Approval Agency: CB, cURus RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335993-THN 15-4813WI
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OVP, SCP, UVLO
Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 15 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 15V
Efficiency: 87%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 6-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2299
Base Product Number: THN 15
Approval Agency: CB, cURus
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335993-THN 15-4813WI
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1231206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 18 volts
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details