TRACO Power North America, Inc. DC DC Converters THN 15-4810WI

Description
Isolated Module DC DC Converter 1 Output 3.3V 4A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 4A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2295-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2295-ND
DC DC Converters 1951-2295-ND
Isolated Module DC DC Converter 1 Output 3.3V 4A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 4A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4A, 3.3V; Power Supply Approvals Traco Power - 51R5270 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4A, 3.3V; Power Supply Approvals Traco Power
51R5270
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4A, 3.3V; Power Supply Approvals Traco Power 51R5270
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 4A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 4A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2295-ND 51R5270
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 4A, 3.3V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300W, IP66-Rated, Rugged, Railway Quality DC-DC Converter with Built in RIA12 Protection - BAR 65R-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details