TRACO Power North America, Inc. DC DC Converters THN 15-4810N

Description
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3288-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3288-ND
DC DC Converters 1951-3288-ND
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 4.5A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 4.5A; Power Supply Approvals Traco Power - 73AC5473 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 4.5A; Power Supply Approvals Traco Power
73AC5473
Dc-Dc Converter, 3.3V, 4.5A; Power Supply Approvals Traco Power 73AC5473
DC-DC CONVERTER, 3.3V, 4.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 4.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3288-ND 73AC5473
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 4.5A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 4.5 amps 4.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details