TRACO Power North America, Inc. DC DC Converters THN 15-2425WIR

Description
Isolated Module DC DC Converter 2 Output 24V -24V 315mA, 315mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 24V -24V 315mA, 315mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3121-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3121-ND
DC DC Converters 1951-3121-ND
Isolated Module DC DC Converter 2 Output 24V -24V 315mA, 315mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 24V -24V 315mA, 315mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 15W; No. Of Outputs Traco Power - 47AC1771 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 15W; No. Of Outputs Traco Power
47AC1771
Dc-Dc Converter, 2 O/p, 15W; No. Of Outputs Traco Power 47AC1771
DC-DC CONVERTER, 2 O/P, 15W; No. of Outputs:2 Output; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:315mA; Output Voltage - Output 2:-24V; Output Current - Output 2:315mA; Output Voltage - Output 3:-;RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 15W; No. of Outputs:2 Output; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:315mA; Output Voltage - Output 2:-24V; Output Current - Output 2:315mA; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3121-ND 47AC1771
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 15W; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.3150 amps 0.3150 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 24 V, 500 Ma Rohs Compliant Finder - 89W0456 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Rack Mounting - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details