TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters THN 15-2425N

Description
Manufacturer: Traco Power Win Source Part Number: 1335975-THN 15-2425N Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 15 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 315mA, 315mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 24V Voltage - Output 2: -24V Efficiency: 90% Temperature Range - Operating: -40°C ~ 105°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-3287,THN15-2425 N,THN15-2425N-ND,THN 15-2425NINACTIVE Base Product Number: THN 15 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1335975-THN 15-2425N Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 15 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 315mA, 315mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 24V Voltage - Output 2: -24V Efficiency: 90% Temperature Range - Operating: -40°C ~ 105°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-3287,THN15-2425 N,THN15-2425N-ND,THN 15-2425NINACTIVE Base Product Number: THN 15 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335975-THN 15-2425N - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335975-THN 15-2425N
Power Supplies - Board Mount - DC DC Converters 1335975-THN 15-2425N
Manufacturer: Traco Power Win Source Part Number: 1335975-THN 15-2425N Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 15 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 315mA, 315mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 24V Voltage - Output 2: -24V Efficiency: 90% Temperature Range - Operating: -40°C ~ 105°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-3287,THN15-2425 N,THN15-2425N-ND,THN 15-2425NINACTIVE Base Product Number: THN 15 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335975-THN 15-2425N
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP
Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 15 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 2
Current - Output (Max): 315mA, 315mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 24V
Voltage - Output 2: -24V
Efficiency: 90%
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Case / Package: 6-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-3287,THN15-2425N,THN15-2425N-ND,THN15-2425NINACTIVE
Base Product Number: THN 15
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335975-THN 15-2425N
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DCR011205 Miniature, 1W Isolated Regulated DC/DC Converters - DCR011205P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
3 suppliers
Buck Step-Down DC-DC Converter IC - 715-CHL8103-17CRT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Operating Temperature 0.0 to 85 C (32 to 185 F)
Configuration / Function Positive
View Details
DC-DC Converters - 1226623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 36 volts
View Details
5 V, 1.2 A PWM Step-Down DC/DC Converter - ACT8310 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.2 amps
View Details