TRACO Power North America, Inc. -5V 15W DC-DC Converter IC THN 15-2421

Description
DC DC CONVERTER +/-5V 15W Product overview: THN 15-2421 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THN 15-2421 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-5V 15W Product overview: THN 15-2421 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THN 15-2421 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-5V 15W DC-DC Converter IC - 132-THN 15-2421 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-5V 15W DC-DC Converter IC
132-THN 15-2421
-5V 15W DC-DC Converter IC 132-THN 15-2421
DC DC CONVERTER +/-5V 15W Product overview: THN 15-2421 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THN 15-2421 can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-5V 15W Product overview: THN 15-2421 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THN 15-2421 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1335978-THN 15-2421 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335978-THN 15-2421
Power Supplies - Board Mount - DC DC Converters 1335978-THN 15-2421
Manufacturer: Traco Power Win Source Part Number: 1335978-THN 15-2421 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OVP, SCP Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 15 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 1.5A, 1.5A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 85% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: THN15-2421,THN 15-2421-ND Base Product Number: THN 15 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1335978-THN 15-2421
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OVP, SCP
Size / Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 15 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 1.5A, 1.5A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 85%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 6-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: THN15-2421,THN 15-2421-ND
Base Product Number: THN 15
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-THN 15-2421 1335978-THN 15-2421
Product Name -5V 15W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details
LM2704 Micropower Step-up DC/DC Converter with 550mA Peak Current Limit - LM2704MF-ADJ/NOPB - Texas Instruments
Specs
Package Type Other; SOT-23
Output Voltage 20 volts
Input Voltage 2.2 to 7 volts
View Details
DC-DC Converters - 1238383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 15.5 volts
View Details
2.45V 16V 34V DC-DC Converter IC - 739-LT1931ES5 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 16 volts
IOUT 1 amps
View Details