TRACO Power North America, Inc. DC DC Converters THN 15-2415WIR

Description
Isolated Module DC DC Converter 1 Output 24V 625mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 625mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3119-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3119-ND
DC DC Converters 1951-3119-ND
Isolated Module DC DC Converter 1 Output 24V 625mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 625mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.625A; Power Supply Approvals Traco Power - 73AC5464 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.625A; Power Supply Approvals Traco Power
73AC5464
Dc-Dc Converter, 24V, 0.625A; Power Supply Approvals Traco Power 73AC5464
DC-DC CONVERTER, 24V, 0.625A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.625A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3119-ND 73AC5464
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.625A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.6250 amps 0.6250 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
POWER SUPPLY;DINRAIL, 480W,20A, 85-264VAC;24VDC; PARALLEL FUNCTION - 70076794 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details