TRACO Power North America, Inc. DC DC Converters THN 15-2413WI

Description
Isolated Module DC DC Converter 1 Output 15V 1A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2291-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2291-ND
DC DC Converters 1951-2291-ND
Isolated Module DC DC Converter 1 Output 15V 1A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 1A 9V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 15 W, 15 V, 1 A Rohs Compliant Traco Power - 59M2665 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 15 W, 15 V, 1 A Rohs Compliant Traco Power
59M2665
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 15 W, 15 V, 1 A Rohs Compliant Traco Power 59M2665
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 15 W, 15 V, 1 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 15 W, 15 V, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Traco Power - 51R5266 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Traco Power
51R5266
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Traco Power 51R5266
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 1A, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 1A, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2291-ND 59M2665 51R5266
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 15 W, 15 V, 1 A Rohs Compliant Traco Power Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers