Isolated Module DC DC Converter 1 Output 15V 1A 18V - 36V Input
DC-DC CONVERTER, 15V, 1A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-3282-ND | 73AC5461 |
| Product Name | DC DC Converters | Dc-Dc Converter, 15V, 1A; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| DC Output Current | 1 amps | 1 amps |
| DC Input Voltage | 18.0 to 36.0 volts |