Win Source Part Number: 1099270-THN 15-2411WI
Category: Power Supplies - Board Mount>DC DC Converters
Series: THN 15WI (15W)
Type: Isolated Module
Features: Remote On/Off, OVP, SCP, UVLO
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 15 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 86%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Alternative Parts (Cross-Reference): AM15CW-2405S-NZ; TEN 30-2412WIN; LM2676S-3.3/NOPB; PTN78060AAH; PTN78060WAH; LM2576T-005G; TSR 3-24150THN 15-2411 WI; THN15-2411WI;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: 1951-2579
Base Product Number: THN 15
Approval Agency: CB, cURus
DC DC CONVERTER 5V 15W Product overview: THN 15-2411WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THN 15-2411WI can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1099270-THN 15-2411WI | 132-THN 15-2411WI |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 5V 15W DC-DC Converter IC |
| Package Type | DIP; Other; Tube | Other; Tube |