TRACO Power North America, Inc. DC DC Converters THN 15-1225N

Description
Isolated Module DC DC Converter 2 Output 24V -24V 315mA, 315mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 24V -24V 315mA, 315mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3278-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3278-ND
DC DC Converters 1951-3278-ND
Isolated Module DC DC Converter 2 Output 24V -24V 315mA, 315mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 24V -24V 315mA, 315mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Traco Power - 73AC5453 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Traco Power
73AC5453
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Traco Power 73AC5453
DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:315mA; Output Voltage - Output 2:-24V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:315mA; Output Voltage - Output 2:-24V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3278-ND 73AC5453
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.3150 amps 0.3150 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DINRail mount DC-DC converters - DPX20-24WS15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 15.0 volts
View Details
1000VA Railway Quality DC-AC Inverters with Sine Wave Output Voltage, Low-profile - RSI 1K-F31 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details