DC DC CONVERTER +/-15V 10W Product overview: THN 10-7223WIR from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-THN 10-7223WIR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1099244-THN 10-7223WIR
Category: Power Supplies - Board Mount>DC DC Converters
Series: THN 10WIR (10W)
Type: Isolated Module
Features: Adjustable Output, Remote On/Off
Package: Tube
Applications: ITE (Commercial), Railway
Standard Package: 10
Power (Watts): 10 W
Voltage - Isolation: 3 kV
Number of Outputs: 2
Current - Output (Max): 333mA, 333mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 160V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Alternative Parts (Cross-Reference): THN 10-7223WIRTHN10-7223
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: 1951-THN10-7223WIR
Base Product Number: THN 10
Approval Agency: CB, cURus
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-THN 10-7223WIR | 1099244-THN 10-7223WIR |
| Product Name | -15V 10W DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube | DIP; Other; Tube |