Win Source Part Number: 1099245-THN 10-7222WIR
Category: Power Supplies - Board Mount>DC DC Converters
Series: THN 10WIR (10W)
Type: Isolated Module
Features: Adjustable Output, Remote On/Off
Package: Tube
Applications: ITE (Commercial), Railway
Standard Package: 10
Power (Watts): 10 W
Voltage - Isolation: 3 kV
Number of Outputs: 2
Current - Output (Max): 416mA, 416mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 160V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.00" L x 1.00" W x 0.39" H (25.4mm x 25.4mm x 9.9mm)
Alternative Parts (Cross-Reference): THN 10-7222WIRTHN10-7222
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: 1951-THN10-7222WIR
Base Product Number: THN 10
Approval Agency: CB, cURus
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1099245-THN 10-7222WIR |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |