TRACO Power North America, Inc. DC DC Converters THN 10-7215WIR

Description
Isolated Module DC DC Converter 1 Output 24V 420mA 36V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 420mA 36V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THN10-7215WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THN10-7215WIR-ND
DC DC Converters 1951-THN10-7215WIR-ND
Isolated Module DC DC Converter 1 Output 24V 420mA 36V - 160V Input

Isolated Module DC DC Converter 1 Output 24V 420mA 36V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.42A Rohs Compliant Traco Power - 69AH9246 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.42A Rohs Compliant Traco Power
69AH9246
Dc-Dc Converter, 24V, 0.42A Rohs Compliant Traco Power 69AH9246
DC-DC CONVERTER, 24V, 0.42A ROHS COMPLIANT: YES

DC-DC CONVERTER, 24V, 0.42A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 24V, 0.42A; Power Supply Approvals Traco Power - 51AH7235 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.42A; Power Supply Approvals Traco Power
51AH7235
Dc-Dc Converter, 24V, 0.42A; Power Supply Approvals Traco Power 51AH7235
DC-DC CONVERTER, 24V, 0.42A; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:420mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.42A; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:420mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-THN10-7215WIR-ND 69AH9246 51AH7235
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.42A Rohs Compliant Traco Power Dc-Dc Converter, 24V, 0.42A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.4200 amps 0.4200 amps
DC Input Voltage 36.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details