TRACO Power North America, Inc. DC DC Converters THN 10-4823WIR

Description
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THN10-4823WIR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THN10-4823WIR-ND
DC DC Converters 1951-THN10-4823WIR-ND
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 10W Rohs Compliant Traco Power - 69AH9240 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 10W Rohs Compliant Traco Power
69AH9240
Dc-Dc Converter, 2 O/p, 10W Rohs Compliant Traco Power 69AH9240
DC-DC CONVERTER, 2 O/P, 10W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 10W ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power - 51AH7229 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power
51AH7229
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power 51AH7229
DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE & Railway; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-THN10-4823WIR-ND 69AH9240 51AH7229
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 10W Rohs Compliant Traco Power Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
Power Supply - 19910308 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
DC Output Voltage 24.0 to 42.0 volts
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details