TRACO Power North America, Inc. DC DC Converters THM 60-4823WI

Description
Isolated Module DC DC Converter 2 Output 15V -15V 2A, 2A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 2A, 2A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THM60-4823WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THM60-4823WI-ND
DC DC Converters 1951-THM60-4823WI-ND
Isolated Module DC DC Converter 2 Output 15V -15V 2A, 2A 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 2A, 2A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15Vdc, 2A; Power Supply Approvals Traco Power - 76AJ3405 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15Vdc, 2A; Power Supply Approvals Traco Power
76AJ3405
Dc-Dc Converter, 15Vdc, 2A; Power Supply Approvals Traco Power 76AJ3405
DC-DC CONVERTER, 15VDC, 2A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:2 Output; Output Voltage - Output 1:15VDC; Output Current - Output 1:2A; Output Voltage - Output 2:-15VDC; Width:36.8mmRoHS Compliant: Yes

DC-DC CONVERTER, 15VDC, 2A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:2 Output; Output Voltage - Output 1:15VDC; Output Current - Output 1:2A; Output Voltage - Output 2:-15VDC; Width:36.8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-THM60-4823WI-ND 76AJ3405
Product Name DC DC Converters Dc-Dc Converter, 15Vdc, 2A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details