TRACO Power North America, Inc. DC DC Converters THM 60-2413WI

Description
Isolated Module DC DC Converter 1 Output 15V 4A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 4A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-THM60-2413WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-THM60-2413WI-ND
DC DC Converters 1951-THM60-2413WI-ND
Isolated Module DC DC Converter 1 Output 15V 4A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 4A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15Vdc, 4A; Power Supply Approvals Traco Power - 76AJ3396 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15Vdc, 4A; Power Supply Approvals Traco Power
76AJ3396
Dc-Dc Converter, 15Vdc, 4A; Power Supply Approvals Traco Power 76AJ3396
DC-DC CONVERTER, 15VDC, 4A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:15VDC; Output Current - Output 1:4A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 15VDC, 4A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:15VDC; Output Current - Output 1:4A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-THM60-2413WI-ND 76AJ3396
Product Name DC DC Converters Dc-Dc Converter, 15Vdc, 4A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details