Win Source Part Number: 974933-THM 6-4822
Category: Power Supplies - Board Mount>DC DC Converters
Series: THM 6 (6W)
Type: Isolated Module
Features: OCP, OVP, SCP
Package: Tube
Applications: Medical
Standard Package: 10
Power (Watts): 6 W
Voltage - Isolation: 5 kV
Number of Outputs: 2
Current - Output (Max): 250mA, 250mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 88%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 6 Leads
Temperature Range - Operating: -40°C ~ 88°C
Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: 1951-2834,THM6-4822,
Base Product Number: THM 6
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 974933-THM 6-4822 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |