TRACO Power North America, Inc. DC DC Converters THM 6-4821

Description
Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THM6-4821-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THM6-4821-ND
DC DC Converters THM6-4821-ND
Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 6W; No. Of Outputs Traco Power - 47AC1760 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 6W; No. Of Outputs Traco Power
47AC1760
Dc-Dc Converter, Medical, 2 O/p, 6W; No. Of Outputs Traco Power 47AC1760
DC-DC CONVERTER, MEDICAL, 2 O/P, 6W; No. of Outputs:2 Output; Output Power Max:6W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-5V; Output Current - Output 2:600mA; Output Voltage - OutputRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 6W; No. of Outputs:2 Output; Output Power Max:6W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-5V; Output Current - Output 2:600mA; Output Voltage - OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THM6-4821-ND 47AC1760
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 6W; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 88 C (-40 to 190 F)
DC Output Current 0.6000 amps 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
AC/DC Adapters - 1234873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details