TRACO Power North America, Inc. DC DC Converters THM 6-4815

Description
Isolated Module DC DC Converter 1 Output 24V 250mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 250mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THM6-4815-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THM6-4815-ND
DC DC Converters THM6-4815-ND
Isolated Module DC DC Converter 1 Output 24V 250mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 250mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 24V, 0.25A; No. Of Outputs Traco Power - 47AC1759 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 24V, 0.25A; No. Of Outputs Traco Power
47AC1759
Dc-Dc Converter, Medical, 24V, 0.25A; No. Of Outputs Traco Power 47AC1759
DC-DC CONVERTER, MEDICAL, 24V, 0.25A; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 24V, 0.25A; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THM6-4815-ND 47AC1759
Product Name DC DC Converters Dc-Dc Converter, Medical, 24V, 0.25A; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 88 C (-40 to 190 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details
AC/DC Adapters - 1217052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details