TRACO Power North America, Inc. DC DC Converters THM 6-2421

Description
Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THM6-2421-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THM6-2421-ND
DC DC Converters THM6-2421-ND
Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 6W; No. Of Outputs Traco Power - 47AC1752 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 6W; No. Of Outputs Traco Power
47AC1752
Dc-Dc Converter, Medical, 2 O/p, 6W; No. Of Outputs Traco Power 47AC1752
DC-DC CONVERTER, MEDICAL, 2 O/P, 6W; No. of Outputs:2 Output; Output Power Max:6W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-5V; Output Current - Output 2:600mA; Output Voltage - OutputRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 6W; No. of Outputs:2 Output; Output Power Max:6W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-5V; Output Current - Output 2:600mA; Output Voltage - OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THM6-2421-ND 47AC1752
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 6W; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 88 C (-40 to 190 F)
DC Output Current 0.6000 amps 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 329274 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details