TRACO Power North America, Inc. DC DC Converters THM 6-2413

Description
Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THM6-2413-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THM6-2413-ND
DC DC Converters THM6-2413-ND
Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 0.4A; No. Of Outputs Traco Power - 47AC1750 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.4A; No. Of Outputs Traco Power
47AC1750
Dc-Dc Converter, Medical, 15V, 0.4A; No. Of Outputs Traco Power 47AC1750
DC-DC CONVERTER, MEDICAL, 15V, 0.4A; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.4A; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THM6-2413-ND 47AC1750
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 0.4A; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 88 C (-40 to 190 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data