TRACO Power North America, Inc. DC DC Converters THM 6-1221

Description
Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - THM6-1221-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
THM6-1221-ND
DC DC Converters THM6-1221-ND
Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 6W; No. Of Outputs Traco Power - 47AC1744 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 6W; No. Of Outputs Traco Power
47AC1744
Dc-Dc Converter, Medical, 2 O/p, 6W; No. Of Outputs Traco Power 47AC1744
DC-DC CONVERTER, MEDICAL, 2 O/P, 6W; No. of Outputs:2 Output; Output Power Max:6W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-5V; Output Current - Output 2:600mA; Output Voltage - OutputRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 6W; No. of Outputs:2 Output; Output Power Max:6W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-5V; Output Current - Output 2:600mA; Output Voltage - OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number THM6-1221-ND 47AC1744
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 6W; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 88 C (-40 to 190 F)
DC Output Current 0.6000 amps 0.6000 amps
Unlock Full Specs
to access all available technical data