TRACO Power North America, Inc. DC DC Converters THM 6-0512

Description
Isolated Module DC DC Converter 1 Output 12V 500mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 500mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2820-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2820-ND
DC DC Converters 1951-2820-ND
Isolated Module DC DC Converter 1 Output 12V 500mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 12V 500mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.5A; No. Of Outputs Traco Power - 47AC1733 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.5A; No. Of Outputs Traco Power
47AC1733
Dc-Dc Converter, Medical, 12V, 0.5A; No. Of Outputs Traco Power 47AC1733
DC-DC CONVERTER, MEDICAL, 12V, 0.5A; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.5A; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2820-ND 47AC1733
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.5A; No. Of Outputs Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 88 C (-40 to 190 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details